Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 16.9Kohms 1% CRCW080516K9FKTB

Description
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1% - CRCW080516K9FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1%
CRCW080516K9FKTB
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1% CRCW080516K9FKTB
Thick Film Resistors - SMD 1/8watt 16.9Kohms 1%

Thick Film Resistors - SMD 1/8watt 16.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080516K9FKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K9FKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW080516K9FKTBTR-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080516K9FKTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K9FKTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080516K9FKTBDKR-ND
RES SMD 16.9K OHM 1% 1/8W 0805

RES SMD 16.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080516K9FKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K9FKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW080516K9FKTBCT-ND
RES SMD 16.9K OHM 1% 1/8W 0805

RES SMD 16.9K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080516K9FKTB 541-CRCW080516K9FKTBTR-ND
Product Name Thick Film Resistors - SMD 1/8watt 16.9Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details