Vishay Precision Group CRCW080516K9FKEA CRCW080516K9FKEA

Description
CRCW080516K9FKEA
Request a Quote Datasheet
Description
CRCW080516K9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080516K9FKEA - CRCW080516K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080516K9FKEA
CRCW080516K9FKEA
CRCW080516K9FKEA CRCW080516K9FKEA
CRCW080516K9FKEA

CRCW080516K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-16.9KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KCCT-ND
Chip Resistor - Surface Mount 541-16.9KCCT-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KCDKR-ND
Chip Resistor - Surface Mount 541-16.9KCDKR-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KCTR-ND
Chip Resistor - Surface Mount 541-16.9KCTR-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790936
Surface Mount Resistors 6790936
Vishay CRCW080516K9FKEA

Vishay CRCW080516K9FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080516K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080516K9FKEA
Resistors - Chip Resistor - Surface Mount CRCW080516K9FKEA
RES SMD 16.9K OHM 1% 1/8W 0805

RES SMD 16.9K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4309
Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4309
RES, THICK FILM, 16K9, 1%, 0.125W, 0805, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.125W, 0805, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K9, 1%, 0.125W, 0805; Resistance Vishay - 52K9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.125W, 0805; Resistance Vishay
52K9900
Res, Thick Film, 16K9, 1%, 0.125W, 0805; Resistance Vishay 52K9900
RES, THICK FILM, 16K9, 1%, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.125W, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4497 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4497
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4497
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR,THICK FILM,16.9KOHM,1%,1/8W,100PPM,SMD,TR - 70204018 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,16.9KOHM,1%,1/8W,100PPM,SMD,TR
70204018
RESISTOR,THICK FILM,16.9KOHM,1%,1/8W,100PPM,SMD,TR 70204018
RESISTOR,THICK FILM,16.9KOHM,1%,1/8 W,100PPM,SMD,TR

RESISTOR,THICK FILM,16.9KOHM,1%,1/8W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080516K9FKEA
Chip Resistor - Surface Mount CRCW080516K9FKEA
RES SMD 16.9K OHM 1% 1/8W 0805

RES SMD 16.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080516K9FKEA 541-16.9KCCT-ND 6790936 CRCW080516K9FKEA 42K4309 27W4497 70204018 CRCW080516K9FKEA
Product Name CRCW080516K9FKEA Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 16K9, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay RESISTOR,THICK FILM,16.9KOHM,1%,1/8W,100PPM,SMD,TR Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details