Vishay Precision Group Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm CRCW080516K5FKTA

Description
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm - CRCW080516K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm
CRCW080516K5FKTA
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm CRCW080516K5FKTA
Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516K5FKTA-ND
Chip Resistor - Surface Mount CRCW080516K5FKTA-ND
16.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4869
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4869
RES, THICK FILM, 16K5, 1%, 0.125W, 0805, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16K5, 1%, 0.125W, 0805, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080516K5FKTA CRCW080516K5FKTA-ND 07J4869
Product Name Thick Film Resistors - SMD 1/8watt 16.5Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms 16500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details