Vishay Intertechnology, Inc. RES 16.5K OHM .33W 1% 0805 SMD CRCW080516K5FKEAHP

Description
RES 16.5Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 16.5Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM .33W 1% 0805 SMD - CRCW080516K5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM .33W 1% 0805 SMD
CRCW080516K5FKEAHP
RES 16.5K OHM .33W 1% 0805 SMD CRCW080516K5FKEAHP
RES 16.5Kohm .33W 1% 0805 SMD

RES 16.5Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516K5FKEAHP-ND
Chip Resistor - Surface Mount CRCW080516K5FKEAHP-ND
16.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080516K5FKEAHP CRCW080516K5FKEAHP-ND
Product Name RES 16.5K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers