Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080516K2FKTA

Description
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080516K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080516K2FKTATR-ND
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080516K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080516K2FKTACT-ND
RES SMD 16.2K OHM 1% 1/8W 0805

RES SMD 16.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080516K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080516K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080516K2FKTADKR-ND
RES SMD 16.2K OHM 1% 1/8W 0805

RES SMD 16.2K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 16.2K OHM 1/8W 1% 0805 SMD - CRCW080516K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W 1% 0805 SMD
CRCW080516K2FKTA
RES 16.2K OHM 1/8W 1% 0805 SMD CRCW080516K2FKTA
RES 16.2Kohm 1/8W 1% 0805 SMD

RES 16.2Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4864
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4864
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080516K2FKTATR-ND CRCW080516K2FKTA 07J4864
Product Name Chip Resistor - Surface Mount RES 16.2K OHM 1/8W 1% 0805 SMD Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers