Vishay Precision Group Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay CRCW080516K2FKEA.

Description
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 25AC7681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
25AC7681
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 25AC7681
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3370 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3370
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3370
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7681 24W3370
Product Name Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details