16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm;
RES, THICK FILM, 16K2, 1%, 0.125W, 0805; Resistance:16.2kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES SMD 16.2K OHM 1% 1/8W 0805
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6790939 | 541-16.2KCTR-ND | CRCW080516K2FKEA | 42K4307 | 61M5450 | CRCW080516K2FKEA |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use |