Vishay Precision Group Chip Resistor - Surface Mount CRCW080516K0FKTA

Description
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080516K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080516K0FKTA-ND
Chip Resistor - Surface Mount CRCW080516K0FKTA-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW080516K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW080516K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080516K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4860
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4860
RES, THICK FILM, 16K, 1%, 0.125W, 0805, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16K, 1%, 0.125W, 0805, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080516K0FKTA-ND CRCW080516K0FKTA 07J4860
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details