Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080516K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3369 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3369
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3369
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3369
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details