Vishay Precision Group Surface Mount Resistors CRCW080516K0FKEA

Description
Vishay CRCW080516K0FKEA
Request a Quote Datasheet
Description
Vishay CRCW080516K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790920
Surface Mount Resistors 6790920
Vishay CRCW080516K0FKEA

Vishay CRCW080516K0FKEA

Supplier's Site
Surface Mount Resistors - 1694531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694531
Surface Mount Resistors 1694531
Vishay CRCW080516K0FKEA

Vishay CRCW080516K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KCDKR-ND
Chip Resistor - Surface Mount 541-16.0KCDKR-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KCCT-ND
Chip Resistor - Surface Mount 541-16.0KCCT-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KCTR-ND
Chip Resistor - Surface Mount 541-16.0KCTR-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080516K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080516K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080516K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080516K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080516K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW080516K0FKEA
RES SMD 16K OHM 1% 1/8W 0805

RES SMD 16K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW080516K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080516K0FKEA
Chip Resistor - Surface Mount CRCW080516K0FKEA
RES SMD 16K OHM 1% 1/8W 0805

RES SMD 16K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4306
Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4306
RES, THICK FILM, 16K, 1%, 0.125W, 0805, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.125W, 0805, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4496 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4496
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4496
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6790920 541-16.0KCDKR-ND CRCW080516K0FKEA CRCW080516K0FKEA CRCW080516K0FKEA 42K4306 27W4496
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details