Vishay Precision Group Chip Resistor - Surface Mount CRCW0805169KFKEA

Description
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-169KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KCDKR-ND
Chip Resistor - Surface Mount 541-169KCDKR-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KCCT-ND
Chip Resistor - Surface Mount 541-169KCCT-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169KCTR-ND
Chip Resistor - Surface Mount 541-169KCTR-ND
169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

169 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805169KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805169KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805169KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 169K, 1%, 0.125W, 0805; Resistance Vishay - 52K9912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.125W, 0805; Resistance Vishay
52K9912
Res, Thick Film, 169K, 1%, 0.125W, 0805; Resistance Vishay 52K9912
RES, THICK FILM, 169K, 1%, 0.125W, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169K, 1%, 0.125W, 0805; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 169K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4319
Res, Thick Film, 169K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4319
RES, THICK FILM, 169K, 1%, 0.125W, 0805, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169K, 1%, 0.125W, 0805, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4508
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4508
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-169KCDKR-ND CRCW0805169KFKEA 52K9912 27W4508
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:169kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 169K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details