Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805169KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3383
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3383
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 169 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3383
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 169 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details