Vishay Intertechnology, Inc. RES 1M69 1/10W 1% 0805 CRCW08051694FRT1

Description
RES 1M69 1/10W 1% 0805
Request a Quote
Description
RES 1M69 1/10W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1M69 1/10W 1% 0805 - CRCW08051694FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M69 1/10W 1% 0805
CRCW08051694FRT1
RES 1M69 1/10W 1% 0805 CRCW08051694FRT1
RES 1M69 1/10W 1% 0805

RES 1M69 1/10W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051694FRT1
Product Name RES 1M69 1/10W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers