Vishay Intertechnology, Inc. RES K 169 1% .10W 0805 SMT CRCW08051693FRT1

Description
RES K 169 1% .10W 0805 SMT
Request a Quote
Description
RES K 169 1% .10W 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 169 1% .10W 0805 SMT - CRCW08051693FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 169 1% .10W 0805 SMT
CRCW08051693FRT1
RES K 169 1% .10W 0805 SMT CRCW08051693FRT1
RES K 169 1% .10W 0805 SMT

RES K 169 1% .10W 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051693FRT1
Product Name RES K 169 1% .10W 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details