Vishay Intertechnology, Inc. RES K 169 1% .10W 0805 SMT CRCW08051693F

Description
RES K 169 1% .10W 0805 SMT
Request a Quote
Description
RES K 169 1% .10W 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 169 1% .10W 0805 SMT - CRCW08051693F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 169 1% .10W 0805 SMT
CRCW08051693F
RES K 169 1% .10W 0805 SMT CRCW08051693F
RES K 169 1% .10W 0805 SMT

RES K 169 1% .10W 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051693F
Product Name RES K 169 1% .10W 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details