165 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
D12/CRCW0805-C 100 165K 1% ET5 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805165KFKEBC-ND | 59AC3736 |
| Product Name | Chip Resistor - Surface Mount | D12/crcw0805-C 100 165K 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |