VISHAY INTERTECHNOLOGY, INC.
CRCW08051653F -- RES 165K OHM 1.% .1W SM
Vishay Intertechnology, Inc.
RES 165K OHM 1.% .1W SM
CRCW08051653F
Description
RES 165Kohm 1.% .1W SM
Request a Quote
Email Supplier
Description
RES 165Kohm 1.% .1W SM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051653F |
|
Product Name
|
RES 165K OHM 1.% .1W SM |
|
Resistance Range
|
165000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details