Vishay Precision Group CRCW0805162RFKTA CRCW0805162RFKTA

Description
CRCW0805162RFKTA
Request a Quote Datasheet
Description
CRCW0805162RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805162RFKTA - CRCW0805162RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805162RFKTA
CRCW0805162RFKTA
CRCW0805162RFKTA CRCW0805162RFKTA
CRCW0805162RFKTA

CRCW0805162RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805162RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805162RFKTA-ND
Chip Resistor - Surface Mount CRCW0805162RFKTA-ND
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4862
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4862
RES, THICK FILM, 162R, 1%, 0.125W, 0805, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 162R, 1%, 0.125W, 0805, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805162RFKTA CRCW0805162RFKTA-ND 07J4862
Product Name CRCW0805162RFKTA Chip Resistor - Surface Mount Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers