Vishay Precision Group Chip Resistor - Surface Mount CRCW0805162RFKEA

Description
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-162CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162CCT-ND
Chip Resistor - Surface Mount 541-162CCT-ND
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162CTR-ND
Chip Resistor - Surface Mount 541-162CTR-ND
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162CDKR-ND
Chip Resistor - Surface Mount 541-162CDKR-ND
162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805162RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805162RFKEA
Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805162RFKEA
Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4316
Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4316
RES, THICK FILM, 162R, 1%, 0.125W, 0805, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.125W, 0805, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805162RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805162RFKEA
Chip Resistor - Surface Mount CRCW0805162RFKEA
RES SMD 162 OHM 1% 1/8W 0805

RES SMD 162 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-162CCT-ND CRCW0805162RFKEA 42K4316 CRCW0805162RFKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 162R, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details