Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805162KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805162KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805162KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805162KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805162KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805162KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805162KFKTATR-ND
162 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805162KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805162KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805162KFKTADKR-ND
RES SMD 162K OHM 1% 1/8W 0805

RES SMD 162K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805162KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805162KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805162KFKTACT-ND
RES SMD 162K OHM 1% 1/8W 0805

RES SMD 162K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 162K, 1%, 0.125W, 0805; Resistance Vishay - 36C9458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.125W, 0805; Resistance Vishay
36C9458
Res, Thick Film, 162K, 1%, 0.125W, 0805; Resistance Vishay 36C9458
RES, THICK FILM, 162K, 1%, 0.125W, 0805; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 162K, 1%, 0.125W, 0805; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 162K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4865
Res, Thick Film, 162K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4865
RES, THICK FILM, 162K, 1%, 0.125W, 0805, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 162K, 1%, 0.125W, 0805, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805162KFKTA 541-CRCW0805162KFKTATR-ND 36C9458
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:162kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 162K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details