Vishay Intertechnology, Inc. RES 162 OHM 1% 0805,NORVELL CRCW08051620FT

Description
RES 162ohm 1% 0805,NORVELL
Request a Quote
Description
RES 162ohm 1% 0805,NORVELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1% 0805,NORVELL - CRCW08051620FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1% 0805,NORVELL
CRCW08051620FT
RES 162 OHM 1% 0805,NORVELL CRCW08051620FT
RES 162ohm 1% 0805,NORVELL

RES 162ohm 1% 0805,NORVELL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051620FT
Product Name RES 162 OHM 1% 0805,NORVELL
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details