Vishay Intertechnology, Inc. RES OCTAL 10K SO CRCW08051620F

Description
RES OCTAL 10K SO
Request a Quote
Description
RES OCTAL 10K SO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES OCTAL 10K SO - CRCW08051620F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES OCTAL 10K SO
CRCW08051620F
RES OCTAL 10K SO CRCW08051620F
RES OCTAL 10K SO

RES OCTAL 10K SO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051620F
Product Name RES OCTAL 10K SO
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details