Vishay Precision Group Chip Resistor - Surface Mount CRCW0805160RFKEBC

Description
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805160RFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805160RFKEBC-ND
Chip Resistor - Surface Mount CRCW0805160RFKEBC-ND
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 160R 1% Et5 E3 Rohs Compliant Vishay - 59AC3728 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 160R 1% Et5 E3 Rohs Compliant Vishay
59AC3728
D12/crcw0805-C 100 160R 1% Et5 E3 Rohs Compliant Vishay 59AC3728
D12/CRCW0805-C 100 160R 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 160R 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0805160RFKEBC-ND 59AC3728
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 160R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details