Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805160RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3378 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3378
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3378
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3378
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details