Vishay Precision Group Chip Resistor - Surface Mount CRCW0805160RFKEA

Description
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160CTR-ND
Chip Resistor - Surface Mount 541-160CTR-ND
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160CDKR-ND
Chip Resistor - Surface Mount 541-160CDKR-ND
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160CCT-ND
Chip Resistor - Surface Mount 541-160CCT-ND
160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805160RFKEA - CRCW0805160RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805160RFKEA
CRCW0805160RFKEA
CRCW0805160RFKEA CRCW0805160RFKEA
CRCW0805160RFKEA

CRCW0805160RFKEA

Supplier's Site
Res, Thick Film, 160R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4314
Res, Thick Film, 160R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4314
RES, THICK FILM, 160R, 1%, 0.125W, 0805, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.125W, 0805, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 160R, 1%, 0.125W, 0805; Resistance Vishay - 52K9907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.125W, 0805; Resistance Vishay
52K9907
Res, Thick Film, 160R, 1%, 0.125W, 0805; Resistance Vishay 52K9907
RES, THICK FILM, 160R, 1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.125W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-160CTR-ND CRCW0805160RFKEA 42K4314 52K9907
Product Name Chip Resistor - Surface Mount CRCW0805160RFKEA Res, Thick Film, 160R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 160R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details