0805 160kR 1% Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805160KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805160KFKEA can be used for catalog matching and distributor lookup.
Thick Film ResistorSeries:CRCW;
Manufacturer: Vishay
Win Source Part Number: 915891-CRCW0805160KF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 160 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 160K 1% ET1 E3, 541-160KCTR, 541-160KCDKR, 541-160KCCT
160 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
160 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
160 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 160K, 1%, 0.125W, 0805, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 160K, 1%, 0.125W, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0805160KFKEA | CRCW0805160KFKEA | 915891-CRCW0805160KFKEA | 541-160KCCT-ND | 52K9906 | 24W3377 |
| Product Name | SMD 125mW 150V Resistor | Thick Film ResistorSeries:CRCW; Resistance:160kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... | Chip Resistor - Surface Mount - CRCW0805160KFKEA | Chip Resistor - Surface Mount | Res, Thick Film, 160K, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Resistance Range | 160000 ohms | 160000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 150 volts | |||||
| Operating AC Voltage | 150 volts | |||||
| Standards and Certifications | RoHS | RoHS | RoHS |