Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805160KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4502
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4502
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4502
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers