Vishay Intertechnology, Inc. RES., FXD, 160K, 1%, 1/10W, MF CRCW08051603FRT1

Description
RES., FXD, 160K, 1%, 1/10W, MF
Request a Quote
Description
RES., FXD, 160K, 1%, 1/10W, MF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., FXD, 160K, 1%, 1/10W, MF - CRCW08051603FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., FXD, 160K, 1%, 1/10W, MF
CRCW08051603FRT1
RES., FXD, 160K, 1%, 1/10W, MF CRCW08051603FRT1
RES., FXD, 160K, 1%, 1/10W, MF

RES., FXD, 160K, 1%, 1/10W, MF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051603FRT1
Product Name RES., FXD, 160K, 1%, 1/10W, MF
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details