Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080515R8FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080515R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080515R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080515R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW080515R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080515R8FKTA-ND
Chip Resistor - Surface Mount CRCW080515R8FKTA-ND
15.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay - 07J4839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay
07J4839
Resistor, Thick Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay 07J4839
RESISTOR, THICK FILM, 15.8 OHM, 125mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 15.8 OHM, 125mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 15R8, 1%, 0.125W, 0805; Resistance Vishay - 36C9447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R8, 1%, 0.125W, 0805; Resistance Vishay
36C9447
Res, Thick Film, 15R8, 1%, 0.125W, 0805; Resistance Vishay 36C9447
RES, THICK FILM, 15R8, 1%, 0.125W, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15R8, 1%, 0.125W, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080515R8FKTA CRCW080515R8FKTA-ND 07J4839
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 15.8 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details