Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080515R4FKTA

Description
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080515R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080515R4FKTA-ND
Chip Resistor - Surface Mount CRCW080515R4FKTA-ND
15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.4 OHM 1/8W 1% 0805 SMD - CRCW080515R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/8W 1% 0805 SMD
CRCW080515R4FKTA
RES 15.4 OHM 1/8W 1% 0805 SMD CRCW080515R4FKTA
RES 15.4ohm 1/8W 1% 0805 SMD

RES 15.4ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay - 36C9446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay
36C9446
Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay 36C9446
RES, THICK FILM, 15R4, 1%, 0.125W, 0805; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15R4, 1%, 0.125W, 0805; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 15.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4838
Resistor, Thick Film, 15.4 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4838
RESISTOR, THICK FILM, 15.4 OHM, 125mW, 1%, FULL REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 15.4 OHM, 125mW, 1%, FULL REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080515R4FKTA-ND CRCW080515R4FKTA 36C9446
Product Name Chip Resistor - Surface Mount RES 15.4 OHM 1/8W 1% 0805 SMD Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers