Thick Film Resistors - SMD 1/8watt 162Kohms 1% 100ppm
15 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080515R0JNEB | CRCW080515R0JNEB-ND |
| Product Name | Thick Film Resistors - SMD 1/8watt 162Kohms 1% 100ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 162000 ohms | 15 ohms |
| Tolerance | 1 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 200 ±ppm/°C |