Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080515R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3360
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3360
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4489 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4489
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4489
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3360
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details