Vishay Precision Group Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm CRCW080515K8FKEA

Description
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm - CRCW080515K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm
CRCW080515K8FKEA
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm CRCW080515K8FKEA
Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-15.8KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KCTR-ND
Chip Resistor - Surface Mount 541-15.8KCTR-ND
15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KCDKR-ND
Chip Resistor - Surface Mount 541-15.8KCDKR-ND
15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KCCT-ND
Chip Resistor - Surface Mount 541-15.8KCCT-ND
15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9887
Res, Thick Film, 15K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9887
RES, THICK FILM, 15K8, 1%, 0.125W, 0805, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.125W, 0805, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K8, 1%, 0.125W, 0805; Resistance Vishay - 52K9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.125W, 0805; Resistance Vishay
52K9886
Res, Thick Film, 15K8, 1%, 0.125W, 0805; Resistance Vishay 52K9886
RES, THICK FILM, 15K8, 1%, 0.125W, 0805; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.125W, 0805; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080515K8FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080515K8FKEA
Resistors - Chip Resistor - Surface Mount CRCW080515K8FKEA
RES SMD 15.8K OHM 1% 1/8W 0805

RES SMD 15.8K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080515K8FKEA 541-15.8KCTR-ND 52K9887 CRCW080515K8FKEA
Product Name Thick Film Resistors - SMD 1/8watt 15.8Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 15K8, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 15800 ohms 15800 ohms 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details