Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080515K4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080515K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080515K4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080515K4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080515K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080515K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080515K4FKTADKR-ND
RES SMD 15.4K OHM 1% 1/8W 0805

RES SMD 15.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080515K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080515K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080515K4FKTATR-ND
15.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080515K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080515K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080515K4FKTACT-ND
RES SMD 15.4K OHM 1% 1/8W 0805

RES SMD 15.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 15K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4847
Res, Thick Film, 15K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4847
RES, THICK FILM, 15K4, 1%, 0.125W, 0805, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15K4, 1%, 0.125W, 0805, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080515K4FKTA 541-CRCW080515K4FKTADKR-ND 07J4847
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:15.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 15K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details