Vishay Precision Group Chip Resistor - Surface Mount CRCW080515K0JNEB

Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080515K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080515K0JNEB-ND
Chip Resistor - Surface Mount CRCW080515K0JNEB-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080515K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080515K0JNEB
Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080515K0JNEB
Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D12/crcw0805 200 15K 5% Et5 E3 Rohs Compliant Vishay - 49P0368 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 15K 5% Et5 E3 Rohs Compliant Vishay
49P0368
D12/crcw0805 200 15K 5% Et5 E3 Rohs Compliant Vishay 49P0368
D12/CRCW0805 200 15K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 15K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080515K0JNEB-ND CRCW080515K0JNEB 49P0368
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 15K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R D12/crcw0805 200 15K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers