Vishay Precision Group Chip Resistor - Surface Mount CRCW080515K0JNEA

Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15KACT-ND
Chip Resistor - Surface Mount 541-15KACT-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15KADKR-ND
Chip Resistor - Surface Mount 541-15KADKR-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15KATR-ND
Chip Resistor - Surface Mount 541-15KATR-ND
15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080515K0JNEA
802850-CRCW080515K0JNEA
Chip Resistor - Surface Mount - CRCW080515K0JNEA 802850-CRCW080515K0JNEA
Manufacturer: Vishay Dale Win Source Part Number: 802850-CRCW080515K0J NEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802850-CRCW080515K0JNEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Automotive 125mW 150V Resistor - 52-CRCW080515K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080515K0JNEA
Automotive 125mW 150V Resistor 52-CRCW080515K0JNEA
0805 Thick Film Resistor, 15kR, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW080515K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080515K0JNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 15kR, 5%, 125mW, 150V, AEC-Q200 Product overview: CRCW080515K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080515K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15K OHM 1/8W 5% 0805 SMD - CRCW080515K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W 5% 0805 SMD
CRCW080515K0JNEA
RES 15K OHM 1/8W 5% 0805 SMD CRCW080515K0JNEA
RES 15Kohm 1/8W 5% 0805 SMD

RES 15Kohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Vishay - 59M6856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Vishay
59M6856
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Vishay 59M6856
RES, THICK FILM, 15K, 5%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 90B2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Vishay
90B2158
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Vishay 90B2158
RES, THICK FILM, 15K, 5%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080515K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080515K0JNEA
Chip Resistor - Surface Mount CRCW080515K0JNEA
RES SMD 15K OHM 5% 1/8W 0805

RES SMD 15K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080515K0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080515K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW080515K0JNEA
RES SMD 15K OHM 5% 1/8W 0805

RES SMD 15K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-15KACT-ND 802850-CRCW080515K0JNEA 52-CRCW080515K0JNEA CRCW080515K0JNEA 59M6856 90B2158 CRCW080515K0JNEA CRCW080515K0JNEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW080515K0JNEA Automotive 125mW 150V Resistor RES 15K OHM 1/8W 5% 0805 SMD Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details