Vishay Precision Group Chip Resistor - Surface Mount CRCW080515K0FKEAHP

Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.0KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KTDKR-ND
Chip Resistor - Surface Mount 541-15.0KTDKR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KTCT-ND
Chip Resistor - Surface Mount 541-15.0KTCT-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KTTR-ND
Chip Resistor - Surface Mount 541-15.0KTTR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 15.0K OHM .33W 1% 0805 SMD - CRCW080515K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM .33W 1% 0805 SMD
CRCW080515K0FKEAHP
RES 15.0K OHM .33W 1% 0805 SMD CRCW080515K0FKEAHP
RES 15.0Kohm .33W 1% 0805 SMD

RES 15.0Kohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123401
Surface Mount Resistors 8123401
Vishay CRCW080515K0FKEAHP

Vishay CRCW080515K0FKEAHP

Supplier's Site
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay - 65AC3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay
65AC3420
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay 65AC3420
RES, AEC-Q200, 15K, 1%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay - 24T7248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay
24T7248
Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay 24T7248
RES, AEC-Q200, 15K, 1%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4736 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4736
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4736
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 15 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-15.0KTDKR-ND CRCW080515K0FKEAHP 8123401 65AC3420 41R4736
Product Name Chip Resistor - Surface Mount RES 15.0K OHM .33W 1% 0805 SMD Surface Mount Resistors Res, Aec-Q200, 15K, 1%, 0.5W, 0805; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 15 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details