The Vishay CRCW0603 series thick film chip resistor, specifically part number 29AC3666, features a resistance value of 158 ohms with a tolerance of ±1%. It has a power rating of 125 mW and a maximum voltage rating of 150V. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The device is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The temperature coefficient is ±100 ppm/K, and it operates within a temperature range of -55°C to +155°C. The resistor is packaged in a 0805 (2012 metric) case size, making it suitable for various compact electronic designs.
Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 158 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 29AC3666 | 27W4495 |
| Product Name | Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 158 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 158 ohms |