Vishay Precision Group Chip Resistor - Surface Mount CRCW0805158RFKEA

Description
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-158CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158CDKR-ND
Chip Resistor - Surface Mount 541-158CDKR-ND
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158CTR-ND
Chip Resistor - Surface Mount 541-158CTR-ND
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-158CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-158CCT-ND
Chip Resistor - Surface Mount 541-158CCT-ND
158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 158 OHM 1/8W 1% 0805 SMD - CRCW0805158RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/8W 1% 0805 SMD
CRCW0805158RFKEA
RES 158 OHM 1/8W 1% 0805 SMD CRCW0805158RFKEA
RES 158ohm 1/8W 1% 0805 SMD

RES 158ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 158R, 1%, 0.125W, 0805; Resistance Vishay - 52K9896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.125W, 0805; Resistance Vishay
52K9896
Res, Thick Film, 158R, 1%, 0.125W, 0805; Resistance Vishay 52K9896
RES, THICK FILM, 158R, 1%, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.125W, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 158R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4305
Res, Thick Film, 158R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4305
RES, THICK FILM, 158R, 1%, 0.125W, 0805, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.125W, 0805, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-158CDKR-ND CRCW0805158RFKEA 52K9896 42K4305
Product Name Chip Resistor - Surface Mount RES 158 OHM 1/8W 1% 0805 SMD Res, Thick Film, 158R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 158R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 158 ohms 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details