Vishay Intertechnology, Inc. RESISTOR; SMT; FILM;1.58M OHM; 0.125 W CRCW08051584FRT1

Description
RESISTOR; SMT; FILM;1.58Mohm; 0.125 W
Request a Quote
Description
RESISTOR; SMT; FILM;1.58Mohm; 0.125 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR; SMT; FILM;1.58M OHM; 0.125 W - CRCW08051584FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR; SMT; FILM;1.58M OHM; 0.125 W
CRCW08051584FRT1
RESISTOR; SMT; FILM;1.58M OHM; 0.125 W CRCW08051584FRT1
RESISTOR; SMT; FILM;1.58Mohm; 0.125 W

RESISTOR; SMT; FILM;1.58Mohm; 0.125 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051584FRT1
Product Name RESISTOR; SMT; FILM;1.58M OHM; 0.125 W
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details