Vishay Intertechnology, Inc. RES., 1/10W 1% 158K 0805S CRCW08051583FRT1

Description
RES., 1/10W 1% 158K 0805S
Request a Quote
Description
RES., 1/10W 1% 158K 0805S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., 1/10W 1% 158K 0805S - CRCW08051583FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., 1/10W 1% 158K 0805S
CRCW08051583FRT1
RES., 1/10W 1% 158K 0805S CRCW08051583FRT1
RES., 1/10W 1% 158K 0805S

RES., 1/10W 1% 158K 0805S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051583FRT1
Product Name RES., 1/10W 1% 158K 0805S
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details