Vishay Intertechnology, Inc. RES, 15.8K, 1/10W, 1%, 0805 CRCW08051582F

Description
RES, 15.8K, 1/10W, 1%, 0805
Request a Quote
Description
RES, 15.8K, 1/10W, 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 15.8K, 1/10W, 1%, 0805 - CRCW08051582F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 15.8K, 1/10W, 1%, 0805
CRCW08051582F
RES, 15.8K, 1/10W, 1%, 0805 CRCW08051582F
RES, 15.8K, 1/10W, 1%, 0805

RES, 15.8K, 1/10W, 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051582F
Product Name RES, 15.8K, 1/10W, 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details