Vishay Precision Group Chip Resistor - Surface Mount CRCW0805154RFKEA

Description
154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-154CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154CCT-ND
Chip Resistor - Surface Mount 541-154CCT-ND
154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154CDKR-ND
Chip Resistor - Surface Mount 541-154CDKR-ND
154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-154CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-154CTR-ND
Chip Resistor - Surface Mount 541-154CTR-ND
154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

154 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805154RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805154RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805154RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 154R, 1%, 0.125W, 0805; Resistance Vishay - 52K9894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.125W, 0805; Resistance Vishay
52K9894
Res, Thick Film, 154R, 1%, 0.125W, 0805; Resistance Vishay 52K9894
RES, THICK FILM, 154R, 1%, 0.125W, 0805; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.125W, 0805; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 154R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4303
Res, Thick Film, 154R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4303
RES, THICK FILM, 154R, 1%, 0.125W, 0805, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.125W, 0805, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
D12/crcw0805 100 154R 1% Et1 E3 Vishay - 79AH0309 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 154R 1% Et1 E3 Vishay
79AH0309
D12/crcw0805 100 154R 1% Et1 E3 Vishay 79AH0309
D12/CRCW0805 100 154R 1% ET1 E3

D12/CRCW0805 100 154R 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-154CCT-ND CRCW0805154RFKEA 52K9894 42K4303 79AH0309
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:154ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 154R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 154R, 1%, 0.125W, 0805, Reel; Resistance Vishay D12/crcw0805 100 154R 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details