VISHAY INTERTECHNOLOGY, INC.
CRCW0805153JRT1 -- 0805, 1/10W, 5%, 15K
Vishay Intertechnology, Inc.
0805, 1/10W, 5%, 15K
CRCW0805153JRT1
Description
0805, 1/10W, 5%, 15K
Request a Quote
Email Supplier
Description
0805, 1/10W, 5%, 15K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805153JRT1 |
|
Product Name
|
0805, 1/10W, 5%, 15K |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details