Vishay Precision Group Chip Resistor - Surface Mount CRCW0805150RJNEAIF

Description
D12/CRCW0805-IF 200 150R 5% ET1
Request a Quote Datasheet
Description
D12/CRCW0805-IF 200 150R 5% ET1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805150RJNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805150RJNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805150RJNEAIFDKR-ND
D12/CRCW0805-IF 200 150R 5% ET1

D12/CRCW0805-IF 200 150R 5% ET1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805150RJNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805150RJNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW0805150RJNEAIFCT-ND
D12/CRCW0805-IF 200 150R 5% ET1

D12/CRCW0805-IF 200 150R 5% ET1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805150RJNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805150RJNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW0805150RJNEAIFTR-ND
D12/CRCW0805-IF 200 150R 5% ET1

D12/CRCW0805-IF 200 150R 5% ET1

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay - 41R4741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
41R4741
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay 41R4741
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW0805150RJNEAIFDKR-ND 41R4741
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details