Vishay Intertechnology, Inc. Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805150RFKTB

Description
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW0805150RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW0805150RFKTB
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW0805150RFKTB
Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805150RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805150RFKTB-ND
Chip Resistor - Surface Mount CRCW0805150RFKTB-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805150RFKTB CRCW0805150RFKTB-ND
Product Name Res Thick Film 0805 150 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details