Vishay Precision Group Surface Mount Resistors CRCW0805150RFKEAHP

Description
Vishay CRCW0805150RFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW0805150RFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8123394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123394P
Surface Mount Resistors 8123394P
Vishay CRCW0805150RFKEAHP

Vishay CRCW0805150RFKEAHP

Supplier's Site
RES 150 OHM .33W 1% 0805 SMD - CRCW0805150RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .33W 1% 0805 SMD
CRCW0805150RFKEAHP
RES 150 OHM .33W 1% 0805 SMD CRCW0805150RFKEAHP
RES 150ohm .33W 1% 0805 SMD

RES 150ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150TCT-ND
Chip Resistor - Surface Mount 541-150TCT-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150TTR-ND
Chip Resistor - Surface Mount 541-150TTR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150TDKR-ND
Chip Resistor - Surface Mount 541-150TDKR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327086-CRCW0805150RFKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327086-CRCW0805150RFKEAHP
Resistors - Chip Resistor - Surface Mount 1327086-CRCW0805150RFKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327086-CRCW0805150R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-150T,541-150TDKR ,541-150TCT,541-150T TR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327086-CRCW0805150RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-150T,541-150TDKR,541-150TCT,541-150TTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 150V 0.5W Resistor - 52-CRCW0805150RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.5W Resistor
52-CRCW0805150RFKEAHP
Automotive 150V 0.5W Resistor 52-CRCW0805150RFKEAHP
150R 1% 0805 Thick Film Resistor, 150V, 0.5W, AEC-Q200 Product overview: CRCW0805150RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150RFKEAH P can be used for catalog matching and distributor lookup.

150R 1% 0805 Thick Film Resistor, 150V, 0.5W, AEC-Q200 Product overview: CRCW0805150RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805150RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805150RFKEAHP
Chip Resistor - Surface Mount CRCW0805150RFKEAHP
RES SMD 150 OHM 1% 1/2W 0805

RES SMD 150 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805150RFKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805150RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0805150RFKEAHP
RES SMD 150 OHM 1% 1/2W 0805

RES SMD 150 OHM 1% 1/2W 0805

Supplier's Site
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay - 24T7250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay
24T7250
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay 24T7250
RES, AEC-Q200, THICK FILM, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay - 65AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay
65AC3422
Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay 65AC3422
RES, AEC-Q200, THICK FILM, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 8123394P CRCW0805150RFKEAHP 541-150TCT-ND 1327086-CRCW0805150RFKEAHP 52-CRCW0805150RFKEAHP CRCW0805150RFKEAHP CRCW0805150RFKEAHP 24T7250
Product Name Surface Mount Resistors RES 150 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive 150V 0.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 150R, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Power Rating 0.5000 watts 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 2383233 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details