RES SMD 150K OHM 1% 1/8W 0805 Product overview: CRCW0805150KFKEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150KFKEB can be used for catalog matching and distributor lookup.
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 0805 150K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0805150KFKEB | 541-CRCW0805150KFKEBTR-ND | CRCW0805150KFKEB |
| Product Name | SMD 8W Resistor | Chip Resistor - Surface Mount | Res Thick Film 0805 150K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 150000 ohms | ||
| Operating DC Voltage | 150 volts | ||
| Operating AC Voltage | 150 volts |