Vishay Precision Group Connectors,Interconnects CRCW0805150KFKEA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature (Min): -25C Operating Temperature (Max): 150C Packaging: Bulk Part Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature (Min): -25C Operating Temperature (Max): 150C Packaging: Bulk Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 5 Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature (Min): -25C Operating Temperature (Max): 150C Packaging: Bulk Part Status: Obsolete

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 5
Power Rating: 1/4(W)
Tolerance: ±20%
Temperature Coefficient: ±1200ppm/°C
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C
Packaging: Bulk
Part Status: Obsolete

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm - CRCW0805150KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm
CRCW0805150KFKEA
Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm CRCW0805150KFKEA
Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm

Supplier's Site
SMD Resistor - 52-CRCW0805150KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150K Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150KFKEA can be used for catalog matching and distributor lookup.

150K Ohm 1% 0805 Thick Film SMD Resistor Product overview: CRCW0805150KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805150KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-150KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KCCT-ND
Chip Resistor - Surface Mount 541-150KCCT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KCDKR-ND
Chip Resistor - Surface Mount 541-150KCDKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KCTR-ND
Chip Resistor - Surface Mount 541-150KCTR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805150KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805150KFKEA
Chip Resistor - Surface Mount CRCW0805150KFKEA
RES SMD 150K OHM 1% 1/8W 0805

RES SMD 150K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.125W, 0805; Resistance Vishay - 52K9891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.125W, 0805; Resistance Vishay
52K9891
Res, Thick Film, 150K, 1%, 0.125W, 0805; Resistance Vishay 52K9891
RES, THICK FILM, 150K, 1%, 0.125W, 0805; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.125W, 0805; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4300
Res, Thick Film, 150K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4300
RES, THICK FILM, 150K, 1%, 0.125W, 0805, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.125W, 0805, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5448 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5448
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5448
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805150KFKEA 52-CRCW0805150KFKEA 541-150KCCT-ND CRCW0805150KFKEA 52K9891 61M5448
Product Name Connectors,Interconnects Thick Film Resistors - SMD 1/8watt 150Kohms 1% 100ppm SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Resistance Range 5 ohms 150000 ohms 150000 ohms 150000 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 1200 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data