VISHAY INTERTECHNOLOGY, INC.
CRCW08051503FRT6 -- 150K 1% 1/8W 0805
Vishay Intertechnology, Inc.
150K 1% 1/8W 0805
CRCW08051503FRT6
Description
150K 1% 1/8W 0805
Request a Quote
Email Supplier
Description
150K 1% 1/8W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051503FRT6 |
|
Product Name
|
150K 1% 1/8W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4.7 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details